Cornell Dubilier Aluminum Electrolytic 500C663U6R3AH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a capacitance of 66,000 µF, a rated voltage of 6.3 Vdc, and a maximum ESR of 18.8 mΩ at 25 °C. It supports a ripple current of 8.9 A at 85 °C and is enclosed in a 1 3/8 inch diameter by 2 5/8 inch length case with a high post terminal and standard insulation. The capacitor is rated for operation from -40 °C to +95 °C, with an endurance life test of 5000 hours at full load at 85 °C and a shelf life test of 500 hours at 95 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. Capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a capacitance of 66,000 µF, a rated voltage of 6.3 Vdc, and a maximum ESR of 18.8 mΩ at 25 °C. It supports a ripple current of 8.9 A at 85 °C and is enclosed in a 1 3/8 inch diameter by 2 5/8 inch length case with a high post terminal and standard insulation. The capacitor is rated for operation from -40 °C to +95 °C, with an endurance life test of 5000 hours at full load at 85 °C and a shelf life test of 500 hours at 95 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. Capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C663U6R3AH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C663U6R3AH2B
Aluminum Electrolytic 500C663U6R3AH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C663U6R3AH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers