Cornell Dubilier Aluminum Electrolytic Capacitors 550C372T500DP2B

Description
3700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 32.4mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 32.4mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1768-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1768-ND
Aluminum Electrolytic Capacitors 338-1768-ND
3700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 32.4mOhm 10000 Hrs @ 105°C

3700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 32.4mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-550C372T500DP2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-550C372T500DP2B
Aluminum Electrolytic Capacitors 2002-550C372T500DP2B
105 °C High Ripple, Inverter Grade, Aluminum

105 °C High Ripple, Inverter Grade, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 550C372T500DP2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
550C372T500DP2B
Capacitors - Aluminum Electrolytic Capacitors 550C372T500DP2B
CAP ALUM 3700UF 500V SCREW

CAP ALUM 3700UF 500V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1768-ND 2002-550C372T500DP2B 550C372T500DP2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers