The 500C series is a screw-terminal aluminum electrolytic capacitor for long-life, high-ripple applications in power supplies and UPS systems, rated from -40 °C to +95 °C and 6.3 Vdc to 550 Vdc. The part 500C582U063AA2B is a 5800 µF, 63 Vdc capacitor with -10% +75% tolerance, housed in a 1 3/8 inch diameter by 1 5/8 inch length case with low post terminals. It has a maximum ESR of 39.0 mΩ at 120 Hz and a rated ripple current of 5.7 A at 85 °C. The series meets a 5000 hour endurance test at 85 °C with ±20% capacitance change and ESR doubled at life end. It uses Thermal-Pak™ extended cathode construction for enhanced cooling and maintains ≤ 8 impedance ratio from -20 °C to +25 °C for this voltage range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 500C582U063AA2B | 500C582U063AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |