The Type 500C aluminum electrolytic capacitor rated at 35 Vdc with a capacitance of 200,000 µF and a tolerance of ±10% +75% features a screw terminal and a case size of 3 x 4 5/8 inches. It operates within a temperature range of -40 °C to +95 °C and has a ripple current rating of 34.8 A at 85 °C with a maximum ESR of 4.7 mΩ at 25 °C. The capacitor meets endurance life test standards of 5000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR doubling at end of life. Its thermal design includes an extended cathode foil for improved heat dissipation, and it is intended for long-life applications in power supplies and UPS systems.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor rated at 35 Vdc with a capacitance of 200,000 µF and a tolerance of ±10% +75% features a screw terminal and a case size of 3 x 4 5/8 inches. It operates within a temperature range of -40 °C to +95 °C and has a ripple current rating of 34.8 A at 85 °C with a maximum ESR of 4.7 mΩ at 25 °C. The capacitor meets endurance life test standards of 5000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR doubling at end of life. Its thermal design includes an extended cathode foil for improved heat dissipation, and it is intended for long-life applications in power supplies and UPS systems.