The 500C614U016DF2D is a screw terminal aluminum electrolytic capacitor in the Type 500C series, rated for 16 Vdc with a capacitance of 610,000 µF and a maximum ESR of 2.8 mΩ at 25 °C. It has a maximum ripple current of 48.1 A at 85 °C and is packaged in a 3-inch diameter by 5 5/8-inch length case. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. Its capacitance tolerance is -10% to +50%. The case style includes a high post terminal and standard insulation. The part is designed for long-life, high-ripple applications such as UPS and power supply filtering.
Datasheet Summary Powered by GS/AI
The 500C614U016DF2D is a screw terminal aluminum electrolytic capacitor in the Type 500C series, rated for 16 Vdc with a capacitance of 610,000 µF and a maximum ESR of 2.8 mΩ at 25 °C. It has a maximum ripple current of 48.1 A at 85 °C and is packaged in a 3-inch diameter by 5 5/8-inch length case. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. Its capacitance tolerance is -10% to +50%. The case style includes a high post terminal and standard insulation. The part is designed for long-life, high-ripple applications such as UPS and power supply filtering.