The 500C452U050AK2B is a screw terminal aluminum electrolytic capacitor from the Type 500C series, designed for long-life applications in power supply and UPS systems. It has a rated voltage of 50 Vdc, a capacitance of 4500 µF, and operates within a temperature range of -40 °C to +95 °C. The capacitor has a diameter of 1.375 inches and a length of 1.625 inches, with a low post terminal. It meets the endurance life test of 5000 hours at 85 °C under full load, with a maximum ripple current of 4.7 A at 85 °C and an ESR of 47.9 mΩ at 25 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C452U050AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |