The Type 500C 500C354U016DJ2D is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications, with a rated voltage of 16 Vdc, capacitance of 350,000 µF, and a maximum ESR of 3.6 mΩ at 25 °C. It has a maximum ripple current rating of 36.8 A at 85 °C and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 3 inches in diameter by 3 5/8 inches in length and features a thermal-Pak™ extended cathode construction for improved heat dissipation. Endurance life is 5,000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +50% and a maximum leakage current of 3 √CV µA, not exceeding 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C354U016DJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |