The 500C704U016FD2D is a screw terminal aluminum electrolytic capacitor designed for high ripple current applications in long-life power supply and UPS systems. It has a capacitance of 700 µF, a rated voltage of 16 Vdc, a capacitance tolerance of -10% +50%, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a 3 1/2 inch diameter and 4 5/8 inch length, with a high post terminal configuration. It meets a 5000 hour endurance life test at full load and 85 °C, with a maximum ripple current rating of 49.7 A at 120 Hz and 85 °C. The ESR is 2.8 mΩ at 25 °C and 120 Hz.
Datasheet Summary Powered by GS/AI
The 500C704U016FD2D is a screw terminal aluminum electrolytic capacitor designed for high ripple current applications in long-life power supply and UPS systems. It has a capacitance of 700 µF, a rated voltage of 16 Vdc, a capacitance tolerance of -10% +50%, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a 3 1/2 inch diameter and 4 5/8 inch length, with a high post terminal configuration. It meets a 5000 hour endurance life test at full load and 85 °C, with a maximum ripple current rating of 49.7 A at 120 Hz and 85 °C. The ESR is 2.8 mΩ at 25 °C and 120 Hz.