The Type 500C aluminum electrolytic capacitor with part number 500C433U035EJ2B is a screw terminal type designed for long-life power supply and UPS filter applications, operating from -40 °C to +95 °C with a rated voltage of 35 Vdc and capacitance of 43,000 µF. It has a capacitance tolerance of -10% to +50%, an ESR of 13.2 mΩ at 25 °C, and a maximum ripple current of 13.8 A at 85 °C. The case dimensions are 1 3/4 inch diameter by 3 5/8 inch length, with a high post terminal and PVC insulation. The capacitor meets a 5000-hour endurance life test at 85 °C with ±20% capacitance change and 200% ESR limit, and a 500-hour shelf life test at 95 °C. Thermal-Pak™ extended cathode construction ensures cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C433U035EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |