The 556FSR330XGJA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 V DC working voltage and 55 µF capacitance with a tolerance of -10% to +20% at 120 Hz and 25°C. It has a maximum dissipation factor of 0.06 at 120 Hz and 25°C, and a maximum ESR of 1.608 Ω at 20°C. The part measures 10 mm in diameter by 23 mm in length. It operates within a temperature range of -20°C to +55°C and complies with JIS C 2365. The capacitor is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and exhibits capacitance change under 10% after shelf life testing at 55°C for 500 hours.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 556FSR330XGJA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |