The Type 500C is a long-life, screw terminal aluminum electrolytic capacitor for UPS and power supply filtering, operating from -40 °C to +95 °C with capacitance up to 2.6 F. The part 500C584U6R3CD2D is a 580,000 µF, 6.3 Vdc unit with a 2.5 inch diameter and 4.875 inch length, rated for 36.8 A ripple current at 120 Hz and 85 °C, and has a maximum ESR of 3.4 mΩ. It features extended cathode construction for thermal management, meets a 5000-hour endurance test at full load and 85 °C with ±20% capacitance change, and uses a stud terminal. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C584U6R3CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |