The Type 500C aluminum electrolytic capacitor with part number 500C244U035FC2D is a screw terminal type designed for long-life UPS and power supply filter applications. It has a capacitance of 240,000 µF, a rated voltage of 35 Vdc, and a nominal size of 3 1/2 x 4 1/8 inches. The capacitor operates within a temperature range of -40 °C to +95 °C, maintains a maximum ESR of 4.9 mΩ at 25 °C, and supports a maximum ripple current of 36.0 A at 85 °C. It meets an endurance life test of 5000 hours at full load and 85 °C, with capacitance change within ±20% and ESR within 200% of limit. The case style is can with high current, bottom terminal, and thermal pad construction. The part is suitable for high ripple applications and includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
95 °C Long Life, Screw Terminal, Aluminum
240000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4.9mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 240000UF 35V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C244U035FC2D | 2002-500C244U035FC2D | 500C244U035FC2D-ND | 500C244U035FC2D | 500C244U035FC2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 240000 microF | 240000 microF | 240000 microF | 240000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |