Cornell Dubilier Aluminum Electrolytic 550174U6R3BB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550174U6R3BB2B is an aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 170,000 µF and a tolerance of ±20%. It has a maximum ESR of 9.8 mΩ at 120 Hz and a ripple current rating of 17.8 A at 85 °C. The case dimensions are 2 inches in diameter and 3 1/8 inches in length, with a high current, high post terminal style. The capacitor operates from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Datasheet Summary
Powered by GS/AI

The 550174U6R3BB2B is an aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 170,000 µF and a tolerance of ±20%. It has a maximum ESR of 9.8 mΩ at 120 Hz and a ripple current rating of 17.8 A at 85 °C. The case dimensions are 2 inches in diameter and 3 1/8 inches in length, with a high current, high post terminal style. The capacitor operates from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550174U6R3BB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550174U6R3BB2B
Aluminum Electrolytic 550174U6R3BB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550174U6R3BB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers