The Type 500C is a long-life, high-capacitance aluminum electrolytic capacitor with screw terminals, designed for mainframe computers and UPS power supply filter applications. It has a rated voltage range of 6.3 Vdc to 550 Vdc, a capacitance range of 100 µF to 2.6 F, and operates from -40 °C to +95 °C. The part 500C454U6R3BF2D is a 450,000 µF unit with a capacitance tolerance of -10% to +50%, rated for 6.3 Vdc, in a 2 in diameter by 5 5/8 in length case with a high current, bottom terminal and standard can style. It has a maximum ESR of 4.2 mΩ at 25 °C and a maximum ripple current of 30.9 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 5000 hours at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C454U6R3BF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |