Cornell Dubilier Aluminum Electrolytic 500C213U035AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C213U035AB2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 21,000 µF and a tolerance of -10% to +75%. It has a case diameter of 1.375 inches and a length of 3.125 inches, with a high post terminal configuration. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. Its maximum ripple current at 85 °C is 9.3 A at 120 Hz, with a maximum ESR of 19.4 mΩ at 25 °C. The device uses Thermal-Pak™ extended cathode construction to enhance thermal performance and is designed for long-life applications in power supplies and UPS systems.

Datasheet Summary
Powered by GS/AI

The 500C213U035AB2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 21,000 µF and a tolerance of -10% to +75%. It has a case diameter of 1.375 inches and a length of 3.125 inches, with a high post terminal configuration. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. Its maximum ripple current at 85 °C is 9.3 A at 120 Hz, with a maximum ESR of 19.4 mΩ at 25 °C. The device uses Thermal-Pak™ extended cathode construction to enhance thermal performance and is designed for long-life applications in power supplies and UPS systems.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C213U035AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C213U035AB2B
Aluminum Electrolytic 500C213U035AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C213U035AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details