The 500C235U6R3FN2D is a 95 °C long-life aluminum electrolytic capacitor with screw terminals, designed for high-ripple applications in UPS and power supply systems. It has a capacitance of 2,300,000 µF, a rated voltage of 6.3 Vdc, and a nominal size of 3 1/2 x 7 5/8 inches. The capacitor features a 3.5-inch diameter case with a high current, bottom terminal and a stud mount. Its maximum ripple current at 85 °C is 61.7 A, with an ESR of 2.4 mΩ at 120 Hz. The device operates from -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C, with a shelf life of 500 hours at 95 °C. Thermal conductivity is enhanced by an optional conductive disk at the base.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C235U6R3FN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |