The 500C483U050CB2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power supplies and UPS systems, with a rated voltage of 50 Vdc and capacitance of 48,000 µF. It features a 2.5-inch diameter and 4.125-inch length, with a high current, low post terminal. The capacitor operates within a temperature range of -40 °C to +95 °C and has a ripple current rating of 24.0 A at 120 Hz and 85 °C. Its ESR is 7.9 mΩ, and it meets a 5000-hour endurance life test at full load and 85 °C. The insulation is PVC sleeve with polypropylene end disk, and its case style includes a standard can. Thermal-Pak™ extended cathode construction promotes cool operation and extended service life.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
95 °C Long Life, Screw Terminal, Aluminum
48000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 48000UF 50V SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C483U050CB2B | 500C483U050CB2B | 2002-500C483U050CB2B | 500C483U050CB2B-ND | 500C483U050CB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 48000 microF | 48000 microF | 48000 microF | 48000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |