The Type 500C aluminum electrolytic capacitor is a screw terminal device designed for long-life applications such as mainframe computers and UPS systems, operating from -40 °C to +95 °C with a rated voltage of 50 Vdc and a capacitance of 34,000 µF. It has a 2 1/2 inch diameter and 2 5/8 inch length, with an M6 high post terminal. ESR at 120 Hz and 25 °C is 15.1 mΩ, and the maximum ripple current at 85 °C is 14.4 A. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 5000 hours at 85 °C under full load.
95 °C Long Life, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
34000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.1mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 34000UF 50V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C343U050CH2B | 2002-500C343U050CH2B | 500C343U050CH2B | 500C343U050CH2B-ND | 500C343U050CH2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 34000 microF | 34000 microF | 34000 microF | 34000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |