Aluminum polymer capacitor rated for 6.3 VDC with a capacitance of 470 µF, designed for DC-DC converters, voltage regulators, and decoupling applications. It has a maximum ESR of 10 mΩ at 100 kHz, a ripple current rating of 4500 mA at 105°C, and operates within a temperature range of -55°C to +105°C. The part uses a radial through-hole package with dimensions of 6.3 mm diameter by 8 mm height and meets a capacitance tolerance of +20% at 120 Hz and 20°C. It has a leakage current limit of 0.2CV or 280 µA, whichever is greater, and a dissipation factor of 10% maximum at 120 Hz and 20°C. The capacitor is rated for 5000 hours of load life at 105°C and rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567UER6R3MEF | 567UER6R3MEF | 567UER6R3MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |