Cornell Dubilier Aluminum Electrolytic 550294U025DE2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550294U025DE2D is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation at up to 105 °C. It has a capacitance of 290,000 µF, a rated voltage of 25 Vdc, and a 3 in × 5 ⅛ in case size. The part features a standard solder terminal, a maximum ESR of 3.9 mΩ at 25 °C, and a maximum ripple current of 43.8 A at 120 Hz. The capacitor meets a 2,000-hour load life specification at full load and 105 °C, with capacitance tolerance of -10 % to +50 %. Its operating temperature range is -40 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The 550294U025DE2D is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation at up to 105 °C. It has a capacitance of 290,000 µF, a rated voltage of 25 Vdc, and a 3 in × 5 ⅛ in case size. The part features a standard solder terminal, a maximum ESR of 3.9 mΩ at 25 °C, and a maximum ripple current of 43.8 A at 120 Hz. The capacitor meets a 2,000-hour load life specification at full load and 105 °C, with capacitance tolerance of -10 % to +50 %. Its operating temperature range is -40 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550294U025DE2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550294U025DE2D
Aluminum Electrolytic 550294U025DE2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550294U025DE2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers