Cornell Dubilier Aluminum Electrolytic 567KXM6R3M

Description
For New Design: Yes Capacitance: 560 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 651.3 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 560 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 651.3 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 567KXM6R3M is a 560 µF aluminum electrolytic capacitor rated for 6.3 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz and 20°C. The part has a maximum ESR of 0.6513 Ω at 120 Hz and 20°C, a maximum ripple current of 760 mA at 100 kHz and 105°C, and a load life of 2000 hours at 105°C with rated voltage and ripple current applied. It is housed in a cylindrical package measuring 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm.

Datasheet Summary
Powered by GS/AI

The 567KXM6R3M is a 560 µF aluminum electrolytic capacitor rated for 6.3 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz and 20°C. The part has a maximum ESR of 0.6513 Ω at 120 Hz and 20°C, a maximum ripple current of 760 mA at 100 kHz and 105°C, and a load life of 2000 hours at 105°C with rated voltage and ripple current applied. It is housed in a cylindrical package measuring 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 567KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
567KXM6R3M
Aluminum Electrolytic 567KXM6R3M
For New Design: Yes Capacitance: 560 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 651.3 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 560 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 760 mA @ 100 kHz, 105°C
  • ESR: 651.3 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 567KXM6R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
567KXM6R3M
Capacitors - Aluminum Electrolytic Capacitors 567KXM6R3M
CAP ALUM 560UF 20% 6.3V RADIAL

CAP ALUM 560UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 567KXM6R3M 567KXM6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers