The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in UPS and power supply systems. It has a capacitance of 22,000 µF, a rated voltage of 50 Vdc, and a capacitance tolerance of -10% +50%. The part features a high post terminal, M6 high post configuration, and a case diameter of 2 inches with a length of 2 5/8 inches. It operates within a temperature range of -40 °C to +95 °C and has an endurance life test of 5000 hours at 85 °C under full load. The ESR at 120 Hz and 25 °C is 20.8 mΩ, with a maximum ripple current of 10.7 A at 85 °C. The product meets the specified vibration standard of 10 to 55 Hz, 0.06 inch amplitude, and 10 g max for 1.5 hours on each of two axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C223U050BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |