The 550344U025DP2D is an aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 340,000 µF, a maximum ESR of 3.4 mΩ at 120 Hz, and a ripple current of 50.0 A at 85 °C. It features a stud mount with a 1.250 inch diameter post, a nominal case size of 3 inches in diameter by 5 ⅞ inches in length, and operates within a temperature range of -40 °C to +105 °C. The capacitor has a load life of 2,000 hours at full load and 105 °C, and uses a PVC insulation sleeve with a polypropylene end disk.
Datasheet Summary Powered by GS/AI
The 550344U025DP2D is an aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 340,000 µF, a maximum ESR of 3.4 mΩ at 120 Hz, and a ripple current of 50.0 A at 85 °C. It features a stud mount with a 1.250 inch diameter post, a nominal case size of 3 inches in diameter by 5 ⅞ inches in length, and operates within a temperature range of -40 °C to +105 °C. The capacitor has a load life of 2,000 hours at full load and 105 °C, and uses a PVC insulation sleeve with a polypropylene end disk.