The 550144U050DF2D is a 140,000 µF aluminum electrolytic capacitor rated for 50 Vdc, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 4.2 mΩ at 120 Hz and 2.7 mΩ at 20 kHz, with a ripple current rating of 43.8 A at 85 °C. The capacitor measures 3 inches in diameter by 5 ⅝ inches in length, and features a high current, high post terminal and a stud-mount can style with a thermally conductive pad. It complies with a 2,000-hour load life test at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550144U050DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |