The Type 500C aluminum electrolytic capacitor is a screw terminal device for long-life UPS and power supply filtering, rated from 6.3 Vdc to 550 Vdc and -40 °C to +95 °C. Part 500C753U050CC2B is a 75,000 µF, 50 Vdc unit with 2.5 inch diameter and 4.125 inch length. It features Thermal-Pak™ extended cathode construction for cooler operation, with 5000-hour endurance life at 85 °C under full load. ESR is 8.9 mΩ at 25 °C and ripple current is 21.8 A at 120 Hz and 85 °C. Terminal style is high post with M12 stud mounting, and insulation is PVC with a polypropylene end disk.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor is a screw terminal device for long-life UPS and power supply filtering, rated from 6.3 Vdc to 550 Vdc and -40 °C to +95 °C. Part 500C753U050CC2B is a 75,000 µF, 50 Vdc unit with 2.5 inch diameter and 4.125 inch length. It features Thermal-Pak™ extended cathode construction for cooler operation, with 5000-hour endurance life at 85 °C under full load. ESR is 8.9 mΩ at 25 °C and ripple current is 21.8 A at 120 Hz and 85 °C. Terminal style is high post with M12 stud mounting, and insulation is PVC with a polypropylene end disk.