The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in power-supply and UPS systems. It has a 1.375-inch diameter and 4.5625-inch length, with a low post terminal and standard can style. The part operates at 16 Vdc with a capacitance of 85,000 µF and a tolerance of -10% to +75%. Its maximum ESR at 25 °C is 9.8 mΩ and maximum ripple current at 85 °C is 15.2 A. It is rated for a temperature range of -40 °C to +95 °C and undergoes a 5000-hour endurance test at 85 °C with specified limits for capacitance, ESR, and leakage current. Thermal-Pak™ extended cathode construction promotes cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C853U016AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |