The 550413U016AH2B is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation at up to 105 °C. It has a capacitance of 41,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. The part features a PVC insulated case with a high post terminal, measuring 1.399 inches in diameter and 2.655 inches in length. It supports a maximum ripple current of 8.3 A at 120 Hz and 10.7 A at 85 °C, with an ESR of 25.0 mΩ at 120 Hz and 15.1 mΩ at 20 kHz. The capacitor has a load life of 2,000 hours at full load and 105 °C.
Datasheet Summary Powered by GS/AI
The 550413U016AH2B is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation at up to 105 °C. It has a capacitance of 41,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. The part features a PVC insulated case with a high post terminal, measuring 1.399 inches in diameter and 2.655 inches in length. It supports a maximum ripple current of 8.3 A at 120 Hz and 10.7 A at 85 °C, with an ESR of 25.0 mΩ at 120 Hz and 15.1 mΩ at 20 kHz. The capacitor has a load life of 2,000 hours at full load and 105 °C.