The Type 500C capacitor is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It has a capacitance of 180,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +95 °C. The part is supplied in a 2 inch diameter by 4 1/8 inch length case with high post terminals and standard insulation. It has a maximum ESR of 5.8 mΩ at 25 °C and a ripple current rating of 27.00 A at 85 °C. The capacitor meets an endurance life test of 5000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +50% and a leakage current limit of ≤3 √CV µA, 4 mA max. The thermal-pak™ extended cathode construction ensures cool operation and enhanced thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C184U025CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |