The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in power supplies and UPS systems, with a temperature range of -40 °C to +95 °C and a rated voltage range up to 550 Vdc. The part 500C693U025BB2B is a 69,000 µF, 25 Vdc variant with a capacitance tolerance of -10% +50%, housed in a 2-inch diameter case with a height of 3 1/8 inches, featuring a high current, low post terminal and standard insulation. It has an ESR of 12.2 mΩ at 120 Hz and a ripple current rating of 14.8 A at 85 °C. The capacitor meets a 5000-hour endurance life test at 85 °C with ±20% capacitance change and 200% ESR limit. Its physical dimensions and terminal configuration comply with the 500C series specifications, including a stud-mountable can style option and thermal pad compatibility.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C693U025BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |