The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C614U010CF2D is a 610,000 µF, 10 Vdc unit with a maximum ESR of 3.6 mΩ at 120 Hz and a maximum ripple current of 37.9 A at 85 °C, housed in a 2.5 inch diameter by 5.5 inch length case with an M6 high post terminal and standard insulation. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour endurance test at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C614U010CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |