The Type 550 550473U6R3AA2B is a 47,000 µF aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance tolerance of ±20%, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 30.1 mΩ at 120 Hz and a ripple current rating of 7.0 A at 120 Hz. The capacitor is housed in a 1⅜ inch diameter by 2⅛ inch long case with a polyester insulation sleeve and a high post terminal. It features a 2,000-hour load life at full load and 105 °C, and operates over a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 550473U6R3AA2B is a 47,000 µF aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance tolerance of ±20%, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 30.1 mΩ at 120 Hz and a ripple current rating of 7.0 A at 120 Hz. The capacitor is housed in a 1⅜ inch diameter by 2⅛ inch long case with a polyester insulation sleeve and a high post terminal. It features a 2,000-hour load life at full load and 105 °C, and operates over a temperature range of -40 °C to +105 °C.