The 500C263U025AH2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life power supply and UPS filter applications with a 95 °C maximum operating temperature. It has a capacitance of 26,000 µF, a rated voltage of 25 Vdc, and a tolerance of -10% +75%. The part features a low post terminal, polyester insulation, and a standard can style, with dimensions of 1 3/8 inches in diameter and 2 5/8 inches in length. It supports a maximum ripple current of 9.4 A at 85 °C and 120 Hz, with a maximum ESR of 16.9 mΩ. The capacitor meets an endurance life test of 5000 hours at full load and 85 °C, with leakage current not exceeding 3 √CV µA or 4 mA max after 5 minutes. The case is rated for operation from -40 °C to +95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C263U025AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |