Type 550C is a high-ripple, inverter-grade aluminum electrolytic capacitor designed for motor drive and long-life applications, with a rated voltage range of 200 Vdc to 500 Vdc, capacitance range of 680 µF to 35,000 µF, and an operating temperature range of -40 °C to +105 °C. It features screw terminals, a can diameter of 3.5 inches, and a length of 5.625 inches. The part achieves a maximum ESR of 17.5 mΩ at 25 °C and a ripple current rating of 26.5 A at 85 °C. It is rated for 20,000 hours of operational life at 85 °C with full ripple current and 100 lfm airflow under horizontal mounting, and 18,000 hours at 105 °C with 90% of rated voltage. The extended cathode foil ensures heat dissipation in all orientations, and the terminal configuration is a stud mount with an M12 thread. Capacitance tolerance is -10% to +50%.
Type 550C is the standard for motor drive and other high-ripple, long life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 h life with full ripple current, rated voltage, 85C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550C502T450FF2DS |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 5000 microF |
| Capacitance Tolerance | 50 (+/- %) |