566AXZ035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 56 µF, designed for filtering, bypass, and decoupling applications. It operates from -55°C to +105°C and has a maximum impedance of 3.553 Ω at 100 kHz and 20°C, supporting a ripple current of 280 mA RMS at 100 kHz and 105°C. The component is housed in a 6.3 mm diameter by 7.7 mm length package. It complies with a capacitance tolerance of +20% at 120 Hz and 20°C, and meets specifications for 2000 hours of load life at 105°C under rated voltage and 1000 hours of shelf life at 105°C with no applied voltage. The part is rated for resistance to soldering heat, maintaining performance after exposure to a 250°C hot plate for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 56UF 20% 35V SMD
CAP ALUM 56UF 20% 35V SMD
CAP ALUM 56UF 20% 35V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 566AXZ035M | 1572-566AXZ035MCT-ND | 1572-566AXZ035MDKR-ND | 566AXZ035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |