CAPACITOR ALUM ELEC, 1200UF, 450V; Capacitance:1200µF; Polarity:Polar; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:50.8mm; Body Height:130.2mm; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 07H3512 |
| Product Name | Capacitor Alum Elec, 1200Uf, 450V; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |