The Type 500C aluminum electrolytic capacitor with part number 500C444U035DG2D is a screw terminal type designed for long-life applications in power supply and UPS systems. It has a capacitance of 440,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 3 inches in diameter and 8 5/8 inches in length, with a high current, low post terminal. Its maximum ESR at 25 °C is 3.6 mΩ, and it supports a ripple current of 48.1 A at 85 °C. The unit meets a 5000-hour endurance life test at 85 °C under full load, with a maximum capacitance change of ±20% and ESR doubling of the limit. It uses Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C444U035DG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |