The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C324U010BE2B has a capacitance of 320,000 µF, a voltage rating of 10 Vdc, and is housed in a 2 x 5 1/8 inch case with a high post terminal. It has a maximum ESR of 6.1 mΩ at 25 °C and a maximum ripple current of 24.8 A at 85 °C. The capacitor meets a 5000-hour endurance life test at full load and 85 °C with a capacitance change of ±20% and ESR doubling as specified. The case is equipped with a thermal conduction path via the extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C324U010BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |