105 °C High Ripple, Inverter Grade, Aluminum
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 94.2mOhm 10000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Screw Terminal 1000uF 400V -10%+50%
CAP ALUM 1000UF 400V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-550C102T400BJ2B | 338-1760-ND | 550C102T400BJ2B | 550C102T400BJ2B |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose |