The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C604U010DC2D is a 600,000 µF, 10 Vdc unit with a 24 mΩ maximum ESR at 120 Hz and a maximum ripple current of 42.5 A at 85 °C, housed in a 3 inch diameter by 4 1/8 inch length case with a low post terminal. Capacitance tolerance is -10% +50%. Endurance life is rated at 5000 hours at 85 °C under full load, with a shelf life of 500 hours at 95 °C. The unit features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C604U010DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |