The Type 500C 500C314U6R3EE2B is a 95 °C long-life aluminum electrolytic capacitor with a capacitance of 310,000 µF and a rated voltage of 6.3 Vdc, designed for high-ripple applications in power supplies and UPS systems. It features a screw terminal with a high post configuration, a case diameter of 1.75 inches, and a length of 5.125 inches. The capacitor has a maximum ESR of 6.4 mΩ at 25 °C and a rated ripple current of 22.4 A at 85 °C. It meets endurance and shelf life tests of 5000 hours at 85 °C and 500 hours at 95 °C respectively, with specified limits on capacitance change, ESR, and leakage current. The unit includes a thermal pad and is constructed with an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C314U6R3EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |