The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life rating at full load. The part 550114U016BB2B is a 110,000 µF, 16 Vdc unit with ±20% capacitance tolerance, featuring a 2-inch diameter and 3.125-inch length, stud terminals, and PVC insulation. It has a maximum ESR of 11.0 mΩ at 120 Hz and can handle a ripple current of 20.8 A at 85 °C. Operating temperature ranges from -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life rating at full load. The part 550114U016BB2B is a 110,000 µF, 16 Vdc unit with ±20% capacitance tolerance, featuring a 2-inch diameter and 3.125-inch length, stud terminals, and PVC insulation. It has a maximum ESR of 11.0 mΩ at 120 Hz and can handle a ripple current of 20.8 A at 85 °C. Operating temperature ranges from -40 °C to +105 °C.