The Type 500C series is a long-life aluminum electrolytic capacitor designed for mainframe computers, UPS, and power supply filter applications, featuring a screw terminal and Thermal-Pak™ extended cathode construction for improved thermal performance. It operates from -40 °C to +95 °C with a rated voltage range up to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C334U035FE2D is a 330 mF, 35 Vdc variant with 4.0 mΩ ESR and a maximum ripple current of 42.6 A at 85 °C in a 3 1/2 inch diameter by 5 1/8 inch length case. Endurance life is rated at 5000 hours at full load and 85 °C. The case is insulated with PVC and equipped with a high current bottom terminal style. Vibration compliance is specified at 10 to 55 Hz with 10 g max along two axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C334U035FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |