The 550C442T450FE2DS is a screw-terminal aluminum electrolytic capacitor rated for 450 Vdc, with a capacitance of 4400 µF and a tolerance of -10% to +50%. It has a can diameter of 3.5 inches and a length of 5.125 inches, with a high-current high-post terminal (E) and a stud mount (S). Its maximum ESR at 120 Hz and 25°C is 19.7 mΩ, and it supports a ripple current of 24.3 A at 85°C and 8.8 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C, has an endurance life of 18,000 hours at 105°C with 90% rated voltage, and meets a ripple current multiplier factor of 1.68 at 10 kHz for 400-500 V ratings. The extended cathode foil ensures heat dissipation in all mounting orientations.
Type 550C is the standard for motor drive and other high-ripple, long life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 h life with full ripple current, rated voltage, 85C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550C442T450FE2DS |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 4400 microF |
| Capacitance Tolerance | 50 (+/- %) |