Cornell Dubilier Aluminum Electrolytic Capacitors 500C551T250AC2B

Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-500C551T250AC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C551T250AC2B
Aluminum Electrolytic Capacitors 2002-500C551T250AC2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 500C551T250AC2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C551T250AC2B
Aluminum Electrolytic Capacitor 500C551T250AC2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1267-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1267-ND
Aluminum Electrolytic Capacitors 338-1267-ND
550µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 98mOhm 5000 Hrs @ 95°C

550µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 98mOhm 5000 Hrs @ 95°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C551T250AC2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500C551T250AC2B
Capacitors - Aluminum Electrolytic Capacitors 500C551T250AC2B
CAP ALUM 550UF 250V SCREW

CAP ALUM 550UF 250V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-500C551T250AC2B 500C551T250AC2B 338-1267-ND 500C551T250AC2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 95 C (203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Capacitance Range 550 microF 550 microF 550 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details