The 500C803U035BD2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life UPS and power supply filter applications with a rated voltage of 35 Vdc and capacitance of 80,000 µF. It features a 2-inch diameter and 4 5/8-inch length, with a high post terminal, and operates within a temperature range of -40 °C to +95 °C. The capacitor has a ripple current rating of 18.2 A at 85 °C and an ESR of 10.5 mΩ at 120 Hz and 25 °C, meeting the endurance life test of 5000 hours at full load and 85 °C. Capable of handling high ripple currents, it includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C803U035BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |