Cornell Dubilier Aluminum Electrolytic 500C484U010CD2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems, with a temperature range of -40 °C to +95 °C, rated voltage up to 100 Vdc, capacitance of 480,000 µF, maximum ESR of 4.3 mΩ at 25 °C, and maximum ripple current of 32.6 A at 85 °C. It features a 2.5-inch diameter and 4.625-inch length, with a low-post M6 terminal, and meets an endurance life test of 5000 hours at full load and 85 °C. Insulation is a 0.008-inch PVC sleeve with a polypropylene end disk.

Datasheet Summary
Powered by GS/AI

The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems, with a temperature range of -40 °C to +95 °C, rated voltage up to 100 Vdc, capacitance of 480,000 µF, maximum ESR of 4.3 mΩ at 25 °C, and maximum ripple current of 32.6 A at 85 °C. It features a 2.5-inch diameter and 4.625-inch length, with a low-post M6 terminal, and meets an endurance life test of 5000 hours at full load and 85 °C. Insulation is a 0.008-inch PVC sleeve with a polypropylene end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C484U010CD2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C484U010CD2D
Aluminum Electrolytic 500C484U010CD2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C484U010CD2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details