Cornell Dubilier Aluminum Electrolytic 550173U016AK2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550173U016AK2B is an aluminum electrolytic capacitor in the Type 550 series, rated for 16 Vdc with a capacitance of 17,000 µF and a capacitance tolerance of ±20%. It has a diameter of 1.399 inches and a length of 1.655 inches, with a low post terminal and a PVC-insulated case. The capacitor supports a maximum ripple current of 4.6 A at 120 Hz and 6.0 A at 85 °C, with a maximum ESR of 56.6 mΩ at 25 °C. It is rated for operation from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Datasheet Summary
Powered by GS/AI

The 550173U016AK2B is an aluminum electrolytic capacitor in the Type 550 series, rated for 16 Vdc with a capacitance of 17,000 µF and a capacitance tolerance of ±20%. It has a diameter of 1.399 inches and a length of 1.655 inches, with a low post terminal and a PVC-insulated case. The capacitor supports a maximum ripple current of 4.6 A at 120 Hz and 6.0 A at 85 °C, with a maximum ESR of 56.6 mΩ at 25 °C. It is rated for operation from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550173U016AK2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550173U016AK2B
Aluminum Electrolytic 550173U016AK2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550173U016AK2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details