Cornell Dubilier Aluminum Electrolytic 500C244U010BC2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C capacitor is a long-life, high-capacitance aluminum electrolytic component designed for mainframe computer and UPS power supply filter applications, featuring a screw terminal and Thermal-Pak™ extended cathode construction for improved thermal performance. It has a diameter of 2.000 inches, a length of 4.125 inches, and operates within a temperature range of -40 °C to +95 °C with a rated voltage of 10 Vdc. The capacitance is 240,000 µF with a tolerance of -10% +50%, a maximum ESR of 7.5 mΩ at 25 °C, and a maximum ripple current of 20.8 A at 85 °C. The part meets an endurance life test of 5,000 hours at 85 °C under full load and a shelf life test of 500 hours at 95 °C.

Datasheet Summary
Powered by GS/AI

The Type 500C capacitor is a long-life, high-capacitance aluminum electrolytic component designed for mainframe computer and UPS power supply filter applications, featuring a screw terminal and Thermal-Pak™ extended cathode construction for improved thermal performance. It has a diameter of 2.000 inches, a length of 4.125 inches, and operates within a temperature range of -40 °C to +95 °C with a rated voltage of 10 Vdc. The capacitance is 240,000 µF with a tolerance of -10% +50%, a maximum ESR of 7.5 mΩ at 25 °C, and a maximum ripple current of 20.8 A at 85 °C. The part meets an endurance life test of 5,000 hours at 85 °C under full load and a shelf life test of 500 hours at 95 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C244U010BC2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C244U010BC2B
Aluminum Electrolytic 500C244U010BC2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C244U010BC2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers