The Type 500C 95 °C Long Life, Screw Terminal, Aluminum capacitor is designed for long-life power supply and UPS filter applications. It features a screw terminal mounting style with a case diameter of 1.375 inches and a length of 1.625 inches. This part operates within a temperature range of -40 °C to +95 °C, has a rated voltage of 35 Vdc, and a capacitance of 6600 µF with a tolerance of -10% to +75%. It has a maximum ESR of 41.7 mΩ at 25 °C and a maximum ripple current of 5.00 A at 85 °C. The capacitor meets endurance life test requirements of 5000 hours at full load at 85 °C. The thermal-pak extended cathode construction ensures cool operation and enhanced longevity.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C662U035AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |