The Type 550 550384U016DC2D is a 105 °C aluminum electrolytic capacitor with a rated voltage of 16 Vdc and a capacitance of 380,000 µF, designed for high ripple current applications in industrial environments. It features a stud mount with a can style of D, a diameter of 3 inches, and a length of 8 5/8 inches. The capacitor has a maximum ESR of 4.6 mΩ at 120 Hz and 3.6 mΩ at 20 kHz, with a rated ripple current of 37.4 A at 120 Hz and 42.4 A at 20 kHz at 85 °C. The part has a load life of 2,000 hours at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 550384U016DC2D is a 105 °C aluminum electrolytic capacitor with a rated voltage of 16 Vdc and a capacitance of 380,000 µF, designed for high ripple current applications in industrial environments. It features a stud mount with a can style of D, a diameter of 3 inches, and a length of 8 5/8 inches. The capacitor has a maximum ESR of 4.6 mΩ at 120 Hz and 3.6 mΩ at 20 kHz, with a rated ripple current of 37.4 A at 120 Hz and 42.4 A at 20 kHz at 85 °C. The part has a load life of 2,000 hours at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.